Vishay Intertechnology, Inc. Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B13D7RWB

Description
Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B13D7RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B13D7RWB
Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B13D7RWB
Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B13D7RWB
Product Name Res Thin Film 2512 13.7 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers