Vishay Precision Group Rcwpm-2512 133K 1% K M55342K09B133Er Rsl Vishay M55342K09B133ERUL

Description
RCWPM-2512 133K 1% K M55342K09B133ER RSL
Description
RCWPM-2512 133K 1% K M55342K09B133ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 133K 1% K M55342K09B133Er Rsl Vishay - 21P8256 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 133K 1% K M55342K09B133Er Rsl Vishay
21P8256
Rcwpm-2512 133K 1% K M55342K09B133Er Rsl Vishay 21P8256
RCWPM-2512 133K 1% K M55342K09B133ER RSL

RCWPM-2512 133K 1% K M55342K09B133ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8256
Product Name Rcwpm-2512 133K 1% K M55342K09B133Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details