Vishay Precision Group Rcwpm-2512 12K 5% K M55342K09B12K0R Tsl Vishay M55342K09B12K0RWL

Description
RCWPM-2512 12K 5% K M55342K09B12K0R TSL
Description
RCWPM-2512 12K 5% K M55342K09B12K0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 12K 5% K M55342K09B12K0R Tsl Vishay - 21P8173 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 12K 5% K M55342K09B12K0R Tsl Vishay
21P8173
Rcwpm-2512 12K 5% K M55342K09B12K0R Tsl Vishay 21P8173
RCWPM-2512 12K 5% K M55342K09B12K0R TSL

RCWPM-2512 12K 5% K M55342K09B12K0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8173
Product Name Rcwpm-2512 12K 5% K M55342K09B12K0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers