12.1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
RES 12.1ohm 1W 1% 2512
RES SMD 12.1 OHM 1% 1W 2512
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342K09B12D1RTSVTR-ND | M55342K09B12D1RTSV | M55342K09B12D1RTSV |
| Product Name | Chip Resistor - Surface Mount | RES 12.1 OHM 1W 1% 2512 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 | |
| Resistance Range | 12.1 ohms | 12.1 ohms | 12.1 ohms |