Vishay Precision Group Rcwpm-2512 121 1% K M55342K09B121Dr Rsl Vishay M55342K09B121DRUL

Description
RCWPM-2512 121 1% K M55342K09B121DR RSL
Description
RCWPM-2512 121 1% K M55342K09B121DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 121 1% K M55342K09B121Dr Rsl Vishay - 21P8190 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 121 1% K M55342K09B121Dr Rsl Vishay
21P8190
Rcwpm-2512 121 1% K M55342K09B121Dr Rsl Vishay 21P8190
RCWPM-2512 121 1% K M55342K09B121DR RSL

RCWPM-2512 121 1% K M55342K09B121DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8190
Product Name Rcwpm-2512 121 1% K M55342K09B121Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers