Vishay Precision Group Rcwpm-2512 11.8K 1% K M55342K09B11E8S Rs Vishay M55342K09B11E8SUL

Description
RCWPM-2512 11.8K 1% K M55342K09B11E8S RS
Description
RCWPM-2512 11.8K 1% K M55342K09B11E8S RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 11.8K 1% K M55342K09B11E8S Rs Vishay - 21P8106 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 11.8K 1% K M55342K09B11E8S Rs Vishay
21P8106
Rcwpm-2512 11.8K 1% K M55342K09B11E8S Rs Vishay 21P8106
RCWPM-2512 11.8K 1% K M55342K09B11E8S RS

RCWPM-2512 11.8K 1% K M55342K09B11E8S RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8106
Product Name Rcwpm-2512 11.8K 1% K M55342K09B11E8S Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details