Vishay Intertechnology, Inc. Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B11E0SWB

Description
Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote
Description
Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray - M55342K09B11E0SWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
M55342K09B11E0SWB
Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray M55342K09B11E0SWB
Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray

Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B11E0SWB
Product Name Res Thick Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.001% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details