Vishay Precision Group Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B11E0RS6

Description
Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B11E0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B11E0RS6
Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B11E0RS6
Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Resistor,thick Film,11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay - 59C4795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
59C4795
Resistor,thick Film,11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay 59C4795
Resistor,Thick Film,11KOhms,200WV,1 +/-% Tol,100ppm-TC,2512-C ase,RM-MilStyle

Resistor,Thick Film,11KOhms,200WV,1+/-% Tol,100ppm-TC,2512-Case,RM-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K09B11E0RS6 59C4795
Product Name Res Thin Film 2512 11K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Resistor,thick Film,11Kohms,200Wv,1+/-% Tol,100Ppm-Tc,2512-Case,rm-Milstyle Vishay
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers