Vishay Precision Group Rcwpm-2512 11K 1% K M55342K09B11E0P Tsl Vishay M55342K09B11E0PWL

Description
RCWPM-2512 11K 1% K M55342K09B11E0P TSL
Description
RCWPM-2512 11K 1% K M55342K09B11E0P TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 11K 1% K M55342K09B11E0P Tsl Vishay - 21P8091 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 11K 1% K M55342K09B11E0P Tsl Vishay
21P8091
Rcwpm-2512 11K 1% K M55342K09B11E0P Tsl Vishay 21P8091
RCWPM-2512 11K 1% K M55342K09B11E0P TSL

RCWPM-2512 11K 1% K M55342K09B11E0P TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8091
Product Name Rcwpm-2512 11K 1% K M55342K09B11E0P Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details