Vishay Precision Group Rcwpm-2512 113K 1% K M55342K09B113Er Tsl Vishay M55342K09B113ERWL

Description
RCWPM-2512 113K 1% K M55342K09B113ER TSL
Description
RCWPM-2512 113K 1% K M55342K09B113ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 113K 1% K M55342K09B113Er Tsl Vishay - 21P8131 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 113K 1% K M55342K09B113Er Tsl Vishay
21P8131
Rcwpm-2512 113K 1% K M55342K09B113Er Tsl Vishay 21P8131
RCWPM-2512 113K 1% K M55342K09B113ER TSL

RCWPM-2512 113K 1% K M55342K09B113ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8131
Product Name Rcwpm-2512 113K 1% K M55342K09B113Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers