Vishay Intertechnology, Inc. Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray M55342K09B110JMWB

Description
Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray - M55342K09B110JMWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray
M55342K09B110JMWB
Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray M55342K09B110JMWB
Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray

Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B110JMWB
Product Name Res Thin Film 2512 110 Ohm 5% 1W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details