Vishay Precision Group Rcwpm-2512 110K 1% K M55342K09B110Es Rsl Vishay M55342K09B110ESUL

Description
RCWPM-2512 110K 1% K M55342K09B110ES RSL
Description
RCWPM-2512 110K 1% K M55342K09B110ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 110K 1% K M55342K09B110Es Rsl Vishay - 21P8118 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 110K 1% K M55342K09B110Es Rsl Vishay
21P8118
Rcwpm-2512 110K 1% K M55342K09B110Es Rsl Vishay 21P8118
RCWPM-2512 110K 1% K M55342K09B110ES RSL

RCWPM-2512 110K 1% K M55342K09B110ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8118
Product Name Rcwpm-2512 110K 1% K M55342K09B110Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details