Vishay Intertechnology, Inc. Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B10N0RWB

Description
Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B10N0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B10N0RWB
Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B10N0RWB
Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B10N0RWB
Product Name Res Thick Film 2512 10K Ohm 10% 1W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details