Vishay Intertechnology, Inc. Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B10K0RS3

Description
Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B10K0RS3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B10K0RS3
Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B10K0RS3
Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K09B10K0RS3
Product Name Res Thin Film 2512 10K Ohm 5% 1W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details