Vishay Precision Group Rcwpm-2512 10K 2% K M55342K09B10H0S Rsl Vishay M55342K09B10H0SUL

Description
RCWPM-2512 10K 2% K M55342K09B10H0S RSL
Description
RCWPM-2512 10K 2% K M55342K09B10H0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 10K 2% K M55342K09B10H0S Rsl Vishay - 21P7990 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 10K 2% K M55342K09B10H0S Rsl Vishay
21P7990
Rcwpm-2512 10K 2% K M55342K09B10H0S Rsl Vishay 21P7990
RCWPM-2512 10K 2% K M55342K09B10H0S RSL

RCWPM-2512 10K 2% K M55342K09B10H0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7990
Product Name Rcwpm-2512 10K 2% K M55342K09B10H0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details