Vishay Intertechnology, Inc. RES 10 OHM 1W 1% 2512 M55342K09B10D0RWSV

Description
RES 10ohm 1W 1% 2512
Request a Quote Datasheet
Description
RES 10ohm 1W 1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1W 1% 2512 - M55342K09B10D0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1W 1% 2512
M55342K09B10D0RWSV
RES 10 OHM 1W 1% 2512 M55342K09B10D0RWSV
RES 10ohm 1W 1% 2512

RES 10ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B10D0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B10D0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B10D0RWSV-ND
10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

10 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B10D0RWSV 764-M55342K09B10D0RWSV-ND
Product Name RES 10 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers