Vishay Intertechnology, Inc. Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B10D0RS2

Description
Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B10D0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B10D0RS2
Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B10D0RS2
Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K09B10D0RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B10D0RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K09B10D0RS2CT-ND
RCWPM-2512 10 1% K M55342K09B10D

RCWPM-2512 10 1% K M55342K09B10D

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B10D0RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B10D0RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K09B10D0RS2TR-ND
RCWPM-2512 10 1% K M55342K09B10D

RCWPM-2512 10 1% K M55342K09B10D

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B10D0RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B10D0RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K09B10D0RS2DKR-ND
RCWPM-2512 10 1% K M55342K09B10D

RCWPM-2512 10 1% K M55342K09B10D

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B10D0RS2 541-M55342K09B10D0RS2CT-ND
Product Name Res Thin Film 2512 10 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers