Vishay Intertechnology, Inc. RES 10K OHM 1W 0.1% 2512 M55342K09B10B0RTS

Description
RES 10Kohm 1W 0.1% 2512
Request a Quote Datasheet
Description
RES 10Kohm 1W 0.1% 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1W 0.1% 2512 - M55342K09B10B0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1W 0.1% 2512
M55342K09B10B0RTS
RES 10K OHM 1W 0.1% 2512 M55342K09B10B0RTS
RES 10Kohm 1W 0.1% 2512

RES 10Kohm 1W 0.1% 2512

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K09B10B0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B10B0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342K09B10B0RTSTR-ND
10 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

10 kOhms ±0.1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K09B10B0RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B10B0RTS
Chip Resistor - Surface Mount M55342K09B10B0RTS
RES SMD 10K OHM 0.1% 1W 2512

RES SMD 10K OHM 0.1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K09B10B0RTS 764-M55342K09B10B0RTSTR-ND M55342K09B10B0RTS
Product Name RES 10K OHM 1W 0.1% 2512 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details