Vishay Precision Group Rcwpm-2512 107K 1% K M55342K09B107Er Rsl Vishay M55342K09B107ERUL

Description
RCWPM-2512 107K 1% K M55342K09B107ER RSL
Description
RCWPM-2512 107K 1% K M55342K09B107ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 107K 1% K M55342K09B107Er Rsl Vishay - 21P8068 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 107K 1% K M55342K09B107Er Rsl Vishay
21P8068
Rcwpm-2512 107K 1% K M55342K09B107Er Rsl Vishay 21P8068
RCWPM-2512 107K 1% K M55342K09B107ER RSL

RCWPM-2512 107K 1% K M55342K09B107ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8068
Product Name Rcwpm-2512 107K 1% K M55342K09B107Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details