Vishay Precision Group Rcwpm-2512 100K 1% K M55342K09B100Er Tsl Vishay M55342K09B100ERWL

Description
RCWPM-2512 100K 1% K M55342K09B100ER TSL
Description
RCWPM-2512 100K 1% K M55342K09B100ER TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2512 100K 1% K M55342K09B100Er Tsl Vishay - 21P8021 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2512 100K 1% K M55342K09B100Er Tsl Vishay
21P8021
Rcwpm-2512 100K 1% K M55342K09B100Er Tsl Vishay 21P8021
RCWPM-2512 100K 1% K M55342K09B100ER TSL

RCWPM-2512 100K 1% K M55342K09B100ER TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P8021
Product Name Rcwpm-2512 100K 1% K M55342K09B100Er Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details