Vishay Intertechnology, Inc. Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B100ERS2

Description
Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R - M55342K09B100ERS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R
M55342K09B100ERS2
Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R M55342K09B100ERS2
Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K09B100ERS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B100ERS2CT-ND
Chip Resistor - Surface Mount 541-M55342K09B100ERS2CT-ND
THICK FILM RESISTOR 2512 1%

THICK FILM RESISTOR 2512 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B100ERS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B100ERS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K09B100ERS2DKR-ND
THICK FILM RESISTOR 2512 1%

THICK FILM RESISTOR 2512 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K09B100ERS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B100ERS2TR-ND
Chip Resistor - Surface Mount 541-M55342K09B100ERS2TR-ND
THICK FILM RESISTOR 2512 1%

THICK FILM RESISTOR 2512 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B100ERS2 541-M55342K09B100ERS2CT-ND
Product Name Res Thick Film 2512 100K Ohm 1% 1W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details