Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K09B100DRWSV

Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K09B100DRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K09B100DRWSV-ND
Chip Resistor - Surface Mount 764-M55342K09B100DRWSV-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 100 OHM 1W 1% 2512 - M55342K09B100DRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1W 1% 2512
M55342K09B100DRWSV
RES 100 OHM 1W 1% 2512 M55342K09B100DRWSV
RES 100ohm 1W 1% 2512

RES 100ohm 1W 1% 2512

Supplier's Site
Chip Resistor - Surface Mount - M55342K09B100DRWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K09B100DRWSV
Chip Resistor - Surface Mount M55342K09B100DRWSV
RES SMD 100 OHM 1% 1W 2512

RES SMD 100 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342K09B100DRWSV-ND M55342K09B100DRWSV M55342K09B100DRWSV
Product Name Chip Resistor - Surface Mount RES 100 OHM 1W 1% 2512 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 2512; 2512 2512
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details