Vishay Intertechnology, Inc. Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B100DRWB

Description
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray - M55342K09B100DRWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray
M55342K09B100DRWB
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray M55342K09B100DRWB
Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K09B100DRWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K09B100DRWB-ND
Chip Resistor - Surface Mount 541-M55342K09B100DRWB-ND
RCWPM-2512 100 1% K M55342K09B10

RCWPM-2512 100 1% K M55342K09B10

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K09B100DRWB 541-M55342K09B100DRWB-ND
Product Name Res Thin Film 2512 100 Ohm 1% 1W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details