Vishay Precision Group Rcwpm-2010 9.31K 1% K M55342K08B9E31S Ts Vishay M55342K08B9E31SWL

Description
RCWPM-2010 9.31K 1% K M55342K08B9E31S TS
Description
RCWPM-2010 9.31K 1% K M55342K08B9E31S TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 9.31K 1% K M55342K08B9E31S Ts Vishay - 21P7647 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 9.31K 1% K M55342K08B9E31S Ts Vishay
21P7647
Rcwpm-2010 9.31K 1% K M55342K08B9E31S Ts Vishay 21P7647
RCWPM-2010 9.31K 1% K M55342K08B9E31S TS

RCWPM-2010 9.31K 1% K M55342K08B9E31S TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7647
Product Name Rcwpm-2010 9.31K 1% K M55342K08B9E31S Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details