Vishay Intertechnology, Inc. RES 9.76K OHM 0.8W 0.1% 2010 M55342K08B9B76RWS

Description
RES 9.76Kohm 0.8W 0.1% 2010
Request a Quote Datasheet
Description
RES 9.76Kohm 0.8W 0.1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 0.8W 0.1% 2010 - M55342K08B9B76RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 0.8W 0.1% 2010
M55342K08B9B76RWS
RES 9.76K OHM 0.8W 0.1% 2010 M55342K08B9B76RWS
RES 9.76Kohm 0.8W 0.1% 2010

RES 9.76Kohm 0.8W 0.1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B9B76RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B9B76RWS-ND
Chip Resistor - Surface Mount 764-M55342K08B9B76RWS-ND
9.76 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

9.76 kOhms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K08B9B76RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K08B9B76RWS
Chip Resistor - Surface Mount M55342K08B9B76RWS
RES SMD 9.76K OHM 0.1% 0.8W 2010

RES SMD 9.76K OHM 0.1% 0.8W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K08B9B76RWS 764-M55342K08B9B76RWS-ND M55342K08B9B76RWS
Product Name RES 9.76K OHM 0.8W 0.1% 2010 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 9760 ohms 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.8000 watts 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details