Vishay Precision Group Rcwpm-2010 95.3K 1% K M55342K08B95E3R Rs Vishay M55342K08B95E3RUL

Description
RCWPM-2010 95.3K 1% K M55342K08B95E3R RS
Description
RCWPM-2010 95.3K 1% K M55342K08B95E3R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 95.3K 1% K M55342K08B95E3R Rs Vishay - 21P7724 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 95.3K 1% K M55342K08B95E3R Rs Vishay
21P7724
Rcwpm-2010 95.3K 1% K M55342K08B95E3R Rs Vishay 21P7724
RCWPM-2010 95.3K 1% K M55342K08B95E3R RS

RCWPM-2010 95.3K 1% K M55342K08B95E3R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7724
Product Name Rcwpm-2010 95.3K 1% K M55342K08B95E3R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details