Vishay Precision Group Rcwpm-2010 909K 1% K M55342K08B909Es Tsl Vishay M55342K08B909ESWL

Description
RCWPM-2010 909K 1% K M55342K08B909ES TSL
Description
RCWPM-2010 909K 1% K M55342K08B909ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 909K 1% K M55342K08B909Es Tsl Vishay - 21P7689 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 909K 1% K M55342K08B909Es Tsl Vishay
21P7689
Rcwpm-2010 909K 1% K M55342K08B909Es Tsl Vishay 21P7689
RCWPM-2010 909K 1% K M55342K08B909ES TSL

RCWPM-2010 909K 1% K M55342K08B909ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7689
Product Name Rcwpm-2010 909K 1% K M55342K08B909Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details