Vishay Precision Group Rcwpm-2010 909K 1% K M55342K08B909Er Rsl Vishay M55342K08B909ERUL

Description
RCWPM-2010 909K 1% K M55342K08B909ER RSL
Description
RCWPM-2010 909K 1% K M55342K08B909ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 909K 1% K M55342K08B909Er Rsl Vishay - 21P7686 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 909K 1% K M55342K08B909Er Rsl Vishay
21P7686
Rcwpm-2010 909K 1% K M55342K08B909Er Rsl Vishay 21P7686
RCWPM-2010 909K 1% K M55342K08B909ER RSL

RCWPM-2010 909K 1% K M55342K08B909ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7686
Product Name Rcwpm-2010 909K 1% K M55342K08B909Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details