Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K08B866ARWS

Description
866 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
866 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342K08B866ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B866ARWS-ND
Chip Resistor - Surface Mount 764-M55342K08B866ARWS-ND
866 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

866 Ohms ±0.1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 866 OHM 0.8W 0.1% 2010 - M55342K08B866ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 0.8W 0.1% 2010
M55342K08B866ARWS
RES 866 OHM 0.8W 0.1% 2010 M55342K08B866ARWS
RES 866ohm 0.8W 0.1% 2010

RES 866ohm 0.8W 0.1% 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-M55342K08B866ARWS-ND M55342K08B866ARWS
Product Name Chip Resistor - Surface Mount RES 866 OHM 0.8W 0.1% 2010
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 866 ohms 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details