Vishay Precision Group Rcwpm-2010 825K 1% K M55342K08B825Es Tsl Vishay M55342K08B825ESWL

Description
RCWPM-2010 825K 1% K M55342K08B825ES TSL
Description
RCWPM-2010 825K 1% K M55342K08B825ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 825K 1% K M55342K08B825Es Tsl Vishay - 21P7601 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 825K 1% K M55342K08B825Es Tsl Vishay
21P7601
Rcwpm-2010 825K 1% K M55342K08B825Es Tsl Vishay 21P7601
RCWPM-2010 825K 1% K M55342K08B825ES TSL

RCWPM-2010 825K 1% K M55342K08B825ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7601
Product Name Rcwpm-2010 825K 1% K M55342K08B825Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details