Vishay Precision Group Rcwpm-2010 825K 1% K M55342K08B825Es Rsl Vishay M55342K08B825ESUL

Description
RCWPM-2010 825K 1% K M55342K08B825ES RSL
Description
RCWPM-2010 825K 1% K M55342K08B825ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 825K 1% K M55342K08B825Es Rsl Vishay - 21P7600 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 825K 1% K M55342K08B825Es Rsl Vishay
21P7600
Rcwpm-2010 825K 1% K M55342K08B825Es Rsl Vishay 21P7600
RCWPM-2010 825K 1% K M55342K08B825ES RSL

RCWPM-2010 825K 1% K M55342K08B825ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7600
Product Name Rcwpm-2010 825K 1% K M55342K08B825Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details