Vishay Intertechnology, Inc. RES 820 OHM 0.8W 2% 2010 M55342K08B820GRWSV

Description
RES 820ohm 0.8W 2% 2010
Request a Quote Datasheet
Description
RES 820ohm 0.8W 2% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 0.8W 2% 2010 - M55342K08B820GRWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 0.8W 2% 2010
M55342K08B820GRWSV
RES 820 OHM 0.8W 2% 2010 M55342K08B820GRWSV
RES 820ohm 0.8W 2% 2010

RES 820ohm 0.8W 2% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B820GRWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B820GRWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B820GRWSV-ND
820 Ohms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

820 Ohms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B820GRWSV 764-M55342K08B820GRWSV-ND
Product Name RES 820 OHM 0.8W 2% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 820 ohms 820 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details