Vishay Intertechnology, Inc. RES 7.5K OHM 0.8W 2% 2010 M55342K08B7H50RWSV

Description
RES 7.5Kohm 0.8W 2% 2010
Request a Quote Datasheet
Description
RES 7.5Kohm 0.8W 2% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 0.8W 2% 2010 - M55342K08B7H50RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 0.8W 2% 2010
M55342K08B7H50RWSV
RES 7.5K OHM 0.8W 2% 2010 M55342K08B7H50RWSV
RES 7.5Kohm 0.8W 2% 2010

RES 7.5Kohm 0.8W 2% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B7H50RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B7H50RWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B7H50RWSV-ND
7.5 kOhms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

7.5 kOhms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342K08B7H50RWSV - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342K08B7H50RWSV
Chip Resistor - Surface Mount M55342K08B7H50RWSV
RES SMD 7.5K OHM 2% 0.8W 2010

RES SMD 7.5K OHM 2% 0.8W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342K08B7H50RWSV 764-M55342K08B7H50RWSV-ND M55342K08B7H50RWSV
Product Name RES 7.5K OHM 0.8W 2% 2010 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 7500 ohms 7500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 0.8000 watts 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1614955-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers