Vishay Precision Group Rcwpm-2010 7.15K 1% K M55342K08B7E15P Ts Vishay M55342K08B7E15PWL

Description
RCWPM-2010 7.15K 1% K M55342K08B7E15P TS
Description
RCWPM-2010 7.15K 1% K M55342K08B7E15P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 7.15K 1% K M55342K08B7E15P Ts Vishay - 21P7373 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 7.15K 1% K M55342K08B7E15P Ts Vishay
21P7373
Rcwpm-2010 7.15K 1% K M55342K08B7E15P Ts Vishay 21P7373
RCWPM-2010 7.15K 1% K M55342K08B7E15P TS

RCWPM-2010 7.15K 1% K M55342K08B7E15P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7373
Product Name Rcwpm-2010 7.15K 1% K M55342K08B7E15P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details