Vishay Intertechnology, Inc. Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray M55342K08B78D7MWB

Description
Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote
Description
Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray - M55342K08B78D7MWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
M55342K08B78D7MWB
Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray M55342K08B78D7MWB
Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray

Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B78D7MWB
Product Name Res Thick Film 2010 78.7 Ohm 1% 4/5W ¦100ppm/¦C 1% SMD Tray
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers