Vishay Intertechnology, Inc. Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B75G0RS6

Description
Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B75G0RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B75G0RS6
Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B75G0RS6
Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B75G0RS6
Product Name Res Thin Film 2010 75 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers