Vishay Intertechnology, Inc. RES 715 OHM 0.8W 1% 2010 M55342K08B715DRTSV

Description
RES 715ohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 715ohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 0.8W 1% 2010 - M55342K08B715DRTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 0.8W 1% 2010
M55342K08B715DRTSV
RES 715 OHM 0.8W 1% 2010 M55342K08B715DRTSV
RES 715ohm 0.8W 1% 2010

RES 715ohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B715DRTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B715DRTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K08B715DRTSVTR-ND
715 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

715 Ohms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B715DRTSV 764-M55342K08B715DRTSVTR-ND
Product Name RES 715 OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details