Vishay Precision Group Rcwpm-2010 6.8K 2% K M55342K08B6H80R Rsl Vishay M55342K08B6H80RUL

Description
RCWPM-2010 6.8K 2% K M55342K08B6H80R RSL
Description
RCWPM-2010 6.8K 2% K M55342K08B6H80R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 6.8K 2% K M55342K08B6H80R Rsl Vishay - 21P7184 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 6.8K 2% K M55342K08B6H80R Rsl Vishay
21P7184
Rcwpm-2010 6.8K 2% K M55342K08B6H80R Rsl Vishay 21P7184
RCWPM-2010 6.8K 2% K M55342K08B6H80R RSL

RCWPM-2010 6.8K 2% K M55342K08B6H80R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7184
Product Name Rcwpm-2010 6.8K 2% K M55342K08B6H80R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details