Vishay Precision Group Rcwpm-2010 6.65 1% K M55342K08B6D65R Tsl Vishay M55342K08B6D65RWL

Description
RCWPM-2010 6.65 1% K M55342K08B6D65R TSL
Description
RCWPM-2010 6.65 1% K M55342K08B6D65R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 6.65 1% K M55342K08B6D65R Tsl Vishay - 21P7137 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 6.65 1% K M55342K08B6D65R Tsl Vishay
21P7137
Rcwpm-2010 6.65 1% K M55342K08B6D65R Tsl Vishay 21P7137
RCWPM-2010 6.65 1% K M55342K08B6D65R TSL

RCWPM-2010 6.65 1% K M55342K08B6D65R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7137
Product Name Rcwpm-2010 6.65 1% K M55342K08B6D65R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details