Vishay Precision Group Rcwpm-2010 698 1% K M55342K08B698Ds Rsl Vishay M55342K08B698DSUL

Description
RCWPM-2010 698 1% K M55342K08B698DS RSL
Description
RCWPM-2010 698 1% K M55342K08B698DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 698 1% K M55342K08B698Ds Rsl Vishay - 21P7356 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 698 1% K M55342K08B698Ds Rsl Vishay
21P7356
Rcwpm-2010 698 1% K M55342K08B698Ds Rsl Vishay 21P7356
RCWPM-2010 698 1% K M55342K08B698DS RSL

RCWPM-2010 698 1% K M55342K08B698DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7356
Product Name Rcwpm-2010 698 1% K M55342K08B698Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers