Vishay Precision Group Rcwpm-2010 68K 10% K M55342K08B68N0R Rsl Vishay M55342K08B68N0RUL

Description
RCWPM-2010 68K 10% K M55342K08B68N0R RSL
Description
RCWPM-2010 68K 10% K M55342K08B68N0R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 68K 10% K M55342K08B68N0R Rsl Vishay - 21P7320 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 68K 10% K M55342K08B68N0R Rsl Vishay
21P7320
Rcwpm-2010 68K 10% K M55342K08B68N0R Rsl Vishay 21P7320
RCWPM-2010 68K 10% K M55342K08B68N0R RSL

RCWPM-2010 68K 10% K M55342K08B68N0R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7320
Product Name Rcwpm-2010 68K 10% K M55342K08B68N0R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details