Vishay Intertechnology, Inc. RES 680 OHM 0.8W 2% 2010 M55342K08B680GPWSV

Description
RES 680ohm 0.8W 2% 2010
Request a Quote Datasheet
Description
RES 680ohm 0.8W 2% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 0.8W 2% 2010 - M55342K08B680GPWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 0.8W 2% 2010
M55342K08B680GPWSV
RES 680 OHM 0.8W 2% 2010 M55342K08B680GPWSV
RES 680ohm 0.8W 2% 2010

RES 680ohm 0.8W 2% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B680GPWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B680GPWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B680GPWSV-ND
680 Ohms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

680 Ohms ±2% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B680GPWSV 764-M55342K08B680GPWSV-ND
Product Name RES 680 OHM 0.8W 2% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details