Vishay Precision Group Rcwpm-2010 62K 2% K M55342K08B62H0R Tsl Vishay M55342K08B62H0RWL

Description
RCWPM-2010 62K 2% K M55342K08B62H0R TSL
Description
RCWPM-2010 62K 2% K M55342K08B62H0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 62K 2% K M55342K08B62H0R Tsl Vishay - 21P7235 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 62K 2% K M55342K08B62H0R Tsl Vishay
21P7235
Rcwpm-2010 62K 2% K M55342K08B62H0R Tsl Vishay 21P7235
RCWPM-2010 62K 2% K M55342K08B62H0R TSL

RCWPM-2010 62K 2% K M55342K08B62H0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7235
Product Name Rcwpm-2010 62K 2% K M55342K08B62H0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details