Vishay Intertechnology, Inc. Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B62G0RWB

Description
Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote
Description
Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray - M55342K08B62G0RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray
M55342K08B62G0RWB
Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray M55342K08B62G0RWB
Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B62G0RWB
Product Name Res Thin Film 2010 62 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD Tray
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details