Vishay Intertechnology, Inc. Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B620GRS6

Description
Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R - M55342K08B620GRS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
M55342K08B620GRS6
Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R M55342K08B620GRS6
Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K08B620GRS6
Product Name Res Thin Film 2010 620 Ohm 2% 4/5W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers