Vishay Precision Group Rcwpm-2010 5.1K 2% K M55342K08B5H10R Tsl Vishay M55342K08B5H10RWL

Description
RCWPM-2010 5.1K 2% K M55342K08B5H10R TSL
Description
RCWPM-2010 5.1K 2% K M55342K08B5H10R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 5.1K 2% K M55342K08B5H10R Tsl Vishay - 21P6925 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 5.1K 2% K M55342K08B5H10R Tsl Vishay
21P6925
Rcwpm-2010 5.1K 2% K M55342K08B5H10R Tsl Vishay 21P6925
RCWPM-2010 5.1K 2% K M55342K08B5H10R TSL

RCWPM-2010 5.1K 2% K M55342K08B5H10R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6925
Product Name Rcwpm-2010 5.1K 2% K M55342K08B5H10R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details