Vishay Precision Group Rcwpm-2010 5.9K 1% K M55342K08B5E90R Tsl Vishay M55342K08B5E90RWL

Description
RCWPM-2010 5.9K 1% K M55342K08B5E90R TSL
Description
RCWPM-2010 5.9K 1% K M55342K08B5E90R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 5.9K 1% K M55342K08B5E90R Tsl Vishay - 21P6915 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 5.9K 1% K M55342K08B5E90R Tsl Vishay
21P6915
Rcwpm-2010 5.9K 1% K M55342K08B5E90R Tsl Vishay 21P6915
RCWPM-2010 5.9K 1% K M55342K08B5E90R TSL

RCWPM-2010 5.9K 1% K M55342K08B5E90R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6915
Product Name Rcwpm-2010 5.9K 1% K M55342K08B5E90R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details