Vishay Precision Group Rcwpm-2010 5.62K 1% K M55342K08B5E62P Rs Vishay M55342K08B5E62PUL

Description
RCWPM-2010 5.62K 1% K M55342K08B5E62P RS
Description
RCWPM-2010 5.62K 1% K M55342K08B5E62P RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 5.62K 1% K M55342K08B5E62P Rs Vishay - 21P6902 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 5.62K 1% K M55342K08B5E62P Rs Vishay
21P6902
Rcwpm-2010 5.62K 1% K M55342K08B5E62P Rs Vishay 21P6902
RCWPM-2010 5.62K 1% K M55342K08B5E62P RS

RCWPM-2010 5.62K 1% K M55342K08B5E62P RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P6902
Product Name Rcwpm-2010 5.62K 1% K M55342K08B5E62P Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers