Vishay Intertechnology, Inc. RES 5K OHM 0.8W 1% 2010 M55342K08B5E00RWSV

Description
RES 5Kohm 0.8W 1% 2010
Request a Quote Datasheet
Description
RES 5Kohm 0.8W 1% 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5K OHM 0.8W 1% 2010 - M55342K08B5E00RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 0.8W 1% 2010
M55342K08B5E00RWSV
RES 5K OHM 0.8W 1% 2010 M55342K08B5E00RWSV
RES 5Kohm 0.8W 1% 2010

RES 5Kohm 0.8W 1% 2010

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K08B5E00RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K08B5E00RWSV-ND
Chip Resistor - Surface Mount 764-M55342K08B5E00RWSV-ND
5 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

5 kOhms ±1% 0.8W Chip Resistor 2010 (5025 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K08B5E00RWSV 764-M55342K08B5E00RWSV-ND
Product Name RES 5K OHM 0.8W 1% 2010 Chip Resistor - Surface Mount
Mounting / Packaging 2010 2010; 2010
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.8000 watts 0.8000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers