Vishay Precision Group Rcwpm-2010 590K 1% K M55342K08B590Er Rsl Vishay M55342K08B590ERUL

Description
RCWPM-2010 590K 1% K M55342K08B590ER RSL
Description
RCWPM-2010 590K 1% K M55342K08B590ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-2010 590K 1% K M55342K08B590Er Rsl Vishay - 21P7130 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-2010 590K 1% K M55342K08B590Er Rsl Vishay
21P7130
Rcwpm-2010 590K 1% K M55342K08B590Er Rsl Vishay 21P7130
RCWPM-2010 590K 1% K M55342K08B590ER RSL

RCWPM-2010 590K 1% K M55342K08B590ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 21P7130
Product Name Rcwpm-2010 590K 1% K M55342K08B590Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details